EPCOS AG Fixed Inductors B82464G4103M000

Description
10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1796-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1796-1-ND
Fixed Inductors 495-1796-1-ND
10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1796-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1796-2-ND
Fixed Inductors 495-1796-2-ND
10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1796-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1796-6-ND
Fixed Inductors 495-1796-6-ND
10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 3.5A, Smd, Full Reel; Inductance Epcos - 06J0813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3.5A, Smd, Full Reel; Inductance Epcos
06J0813
Inductor, Shielded, 10Uh, 3.5A, Smd, Full Reel; Inductance Epcos 06J0813
INDUCTOR, SHIELDED, 10UH, 3.5A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:B82464G4 Series; DC Resistance Max:0.03ohm; Product Length:10.4mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3.5A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:B82464G4 Series; DC Resistance Max:0.03ohm; Product Length:10.4mmRoHS Compliant: Yes

Supplier's Site
Fixed Inductors - B82464G4103M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82464G4103M000
Fixed Inductors B82464G4103M000
FIXED IND 10UH 3.4A 30 MOHM SMD

FIXED IND 10UH 3.4A 30 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1796-1-ND 06J0813 B82464G4103M000
Product Name Fixed Inductors Inductor, Shielded, 10Uh, 3.5A, Smd, Full Reel; Inductance Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details