EPCOS AG Fixed Inductors B82464D6682M000

Description
6.8µH Shielded Wirewound Inductor 4.47A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.47A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82464D6682M000CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 4.47A 40mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.47A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6682M000TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 4.47A 40mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.47A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6682M000DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 4.47A 40mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.47A 40mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 4.47A Rohs Compliant Epcos - 28AK7799 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 4.47A Rohs Compliant Epcos
28AK7799
Power Inductor, 6.8Uh, Shielded, 4.47A Rohs Compliant Epcos 28AK7799
POWER INDUCTOR, 6.8UH, SHIELDED, 4.47A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 4.47A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82464D6682M000CT-ND 28AK7799
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 4.47A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers