EPCOS AG Fixed Inductors B82464D6333M000

Description
33µH Shielded Wirewound Inductor 2.15A 173mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.15A 173mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82464D6333M000DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.15A 173mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.15A 173mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6333M000CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.15A 173mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.15A 173mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6333M000TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.15A 173mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.15A 173mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 33Uh, Shielded, 2.15A Rohs Compliant Epcos - 28AK7796 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, Shielded, 2.15A Rohs Compliant Epcos
28AK7796
Power Inductor, 33Uh, Shielded, 2.15A Rohs Compliant Epcos 28AK7796
POWER INDUCTOR, 33UH, SHIELDED, 2.15A ROHS COMPLIANT: YES

POWER INDUCTOR, 33UH, SHIELDED, 2.15A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82464D6333M000DKR-ND 28AK7796
Product Name Fixed Inductors Power Inductor, 33Uh, Shielded, 2.15A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details