15µH Shielded Wirewound Inductor 3.09A 84mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3.09A 84mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3.09A 84mOhm Max Nonstandard
POWER INDUCTOR, 15UH, SHIELDED, 3.09A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82464D6153M000CT-ND | 28AK7792 |
| Product Name | Fixed Inductors | Power Inductor, 15Uh, Shielded, 3.09A Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |