EPCOS AG Fixed Inductors B82464A4683K000

Description
68µH Unshielded Wirewound Inductor 1.25A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.25A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2018-2-ND
Fixed Inductors 495-2018-2-ND
68µH Unshielded Wirewound Inductor 1.25A 200mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.25A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2018-1-ND
Fixed Inductors 495-2018-1-ND
68µH Unshielded Wirewound Inductor 1.25A 200mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.25A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2018-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2018-6-ND
Fixed Inductors 495-2018-6-ND
68µH Unshielded Wirewound Inductor 1.25A 200mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.25A 200mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 68Uh, 1.5A, Smd, Full Reel; Inductance Epcos - 69K9701 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 1.5A, Smd, Full Reel; Inductance Epcos
69K9701
Inductor, Un-Shielded, 68Uh, 1.5A, Smd, Full Reel; Inductance Epcos 69K9701
INDUCTOR, UN-SHIELDED, 68UH, 1.5A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:B82464A4 Series; DC Resistance Max:0.2ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 1.5A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):1.5A; Product Range:B82464A4 Series; DC Resistance Max:0.2ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - B82464A4683K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82464A4683K000
Fixed Inductors B82464A4683K000
FIXED IND 68UH 1.25A 200MOHM SMD

FIXED IND 68UH 1.25A 200MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2018-2-ND 69K9701 B82464A4683K000
Product Name Fixed Inductors Inductor, Un-Shielded, 68Uh, 1.5A, Smd, Full Reel; Inductance Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers