EPCOS AG Fixed Inductors B82464A4682M000

Description
6.8µH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2017-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2017-2-ND
Fixed Inductors 495-2017-2-ND
6.8µH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2017-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2017-1-ND
Fixed Inductors 495-2017-1-ND
6.8µH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Automotive 6.8uH 100KHz 3.5A Inductor and Choke - 71-B82464A4682M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 3.5A Inductor and Choke
71-B82464A4682M000
Automotive 6.8uH 100KHz 3.5A Inductor and Choke 71-B82464A4682M000
Inductor Power Wirewound 6.8uH 20% 100KHz Ferrite 3.5A 0.027Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 3.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4682M000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 6.8uH 20% 100KHz Ferrite 3.5A 0.027Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 3.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4682M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82464A4682M000
769572-B82464A4682M000
Fixed Inductors - B82464A4682M000 769572-B82464A4682M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769572-B82464A4682M0 00 Series: B82464A4 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 3.5A Shielding: Unshielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 4.7A Frequency - Self Resonant: 100kHz Test Frequency: 100kHz Family Name: B82464A4 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 27 mOhm Max Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): #B952AS-6R8N; #B966AS-6R8N; 7440650068; NPI103T6R8MTRF; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769572-B82464A4682M000
Series: B82464A4
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 3.5A
Shielding: Unshielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 4.7A
Frequency - Self Resonant: 100kHz
Test Frequency: 100kHz
Family Name: B82464A4
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 27 mOhm Max
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): #B952AS-6R8N; #B966AS-6R8N; 7440650068; NPI103T6R8MTRF;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2017-2-ND 71-B82464A4682M000 769572-B82464A4682M000
Product Name Fixed Inductors Automotive 6.8uH 100KHz 3.5A Inductor and Choke Fixed Inductors - B82464A4682M000
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details