EPCOS AG SMD 6.8uH 3.5A Inductor and Choke B82464A4682M

Description
Power Inductors - SMD 6.8uH 3.5A 20% 10x10.4mm SMD Product overview: B82464A4682M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4682M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 6.8uH 3.5A 20% 10x10.4mm SMD Product overview: B82464A4682M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4682M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8uH 3.5A Inductor and Choke - 71-B82464A4682M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 3.5A Inductor and Choke
71-B82464A4682M
SMD 6.8uH 3.5A Inductor and Choke 71-B82464A4682M
Power Inductors - SMD 6.8uH 3.5A 20% 10x10.4mm SMD Product overview: B82464A4682M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4682M can be used for catalog matching and distributor lookup.

Power Inductors - SMD 6.8uH 3.5A 20% 10x10.4mm SMD Product overview: B82464A4682M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4682M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82464A4682M
737235-B82464A4682M
Fixed Inductors - B82464A4682M 737235-B82464A4682M
Manufacturer: EPCOS (TDK) Win Source Part Number: 737235-B82464A4682M Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1451+Rohs Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 737235-B82464A4682M
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 1451+Rohs
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464A4682M 737235-B82464A4682M
Product Name SMD 6.8uH 3.5A Inductor and Choke Fixed Inductors - B82464A4682M
Technology Power Inductor
Core Material Ferrite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details