EPCOS AG Fixed Inductors B82464A4473K000

Description
47µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2015-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2015-2-ND
Fixed Inductors 495-2015-2-ND
47µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2015-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2015-1-ND
Fixed Inductors 495-2015-1-ND
47µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2015-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2015-6-ND
Fixed Inductors 495-2015-6-ND
47µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

Buy Now Datasheet
Automotive 47uH 100KHz 1.5A Inductor and Choke - 71-B82464A4473K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 1.5A Inductor and Choke
71-B82464A4473K000
Automotive 47uH 100KHz 1.5A Inductor and Choke 71-B82464A4473K000
Inductor Power Wirewound 47uH 10% 100KHz Ferrite 1.5A 0.14Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4473K000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 47uH 10% 100KHz Ferrite 1.5A 0.14Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82464A4 Series, 47 H, 10%, Unshielded, 1.8 Ohm, 1.5 A Rohs Compliant Epcos - 38K0079 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464A4 Series, 47 H, 10%, Unshielded, 1.8 Ohm, 1.5 A Rohs Compliant Epcos
38K0079
Surface Mount Power Inductor, B82464A4 Series, 47 H, 10%, Unshielded, 1.8 Ohm, 1.5 A Rohs Compliant Epcos 38K0079
Surface Mount Power Inductor, B82464A4 Series, 47 H, 10%, Unshielded, 1.8 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464A4 Series, 47 H, 10%, Unshielded, 1.8 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2015-2-ND 71-B82464A4473K000 38K0079
Product Name Fixed Inductors Automotive 47uH 100KHz 1.5A Inductor and Choke Surface Mount Power Inductor, B82464A4 Series, 47 H, 10%, Unshielded, 1.8 Ohm, 1.5 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details