4.7µH Unshielded Wirewound Inductor 4.3A 18mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 4.3A 18mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 4.3A 18mOhm Max Nonstandard
INDUCTOR, 4.7UH, 4.3A, 20%, FULL REEL; Inductance:4.7µH; RMS Current (Irms):4.3A; Inductor Construction:Unshiel
Surface Mount Power Inductor, B82464A4 Series, 4.7 H, 20%, Unshielded, 5.6 ohm, 4.3 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-2014-2-ND | 94W7781 | 38K0078 |
| Product Name | Fixed Inductors | Inductor, 4.7Uh, 4.3A, 20%, Full Reel; Inductance Epcos | Surface Mount Power Inductor, B82464A4 Series, 4.7 H, 20%, Unshielded, 5.6 Ohm, 4.3 A Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |