EPCOS AG Fixed Inductors B82464A4334K000

Description
330µH Unshielded Wirewound Inductor 580mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 580mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2013-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2013-1-ND
Fixed Inductors 495-2013-1-ND
330µH Unshielded Wirewound Inductor 580mA 1Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 580mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2013-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2013-2-ND
Fixed Inductors 495-2013-2-ND
330µH Unshielded Wirewound Inductor 580mA 1Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 580mA 1Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82464A4 Series, 330 H, 10%, Unshielded, 0.7 Ohm, 580 Ma Rohs Compliant Epcos - 38K0077 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464A4 Series, 330 H, 10%, Unshielded, 0.7 Ohm, 580 Ma Rohs Compliant Epcos
38K0077
Surface Mount Power Inductor, B82464A4 Series, 330 H, 10%, Unshielded, 0.7 Ohm, 580 Ma Rohs Compliant Epcos 38K0077
Surface Mount Power Inductor, B82464A4 Series, 330 H, 10%, Unshielded, 0.7 ohm, 580 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82464A4 Series, 330 H, 10%, Unshielded, 0.7 ohm, 580 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 330Uh, 700Ma, Smd; Inductance Epcos - 69K9698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 700Ma, Smd; Inductance Epcos
69K9698
Inductor, Un-Shielded, 330Uh, 700Ma, Smd; Inductance Epcos 69K9698
INDUCTOR, UN-SHIELDED, 330UH, 700MA, SMD; Inductance:330µH; RMS Current (Irms):580mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):700mA; Product Range:B82464A4 Series; DC Resistance Max:1ohm; Product Length:10.4mm RoHS Compliant: No

INDUCTOR, UN-SHIELDED, 330UH, 700MA, SMD; Inductance:330µH; RMS Current (Irms):580mA; Inductor Construction:Unshielded; Saturation Current (Isat):700mA; Product Range:B82464A4 Series; DC Resistance Max:1ohm; Product Length:10.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2013-1-ND 38K0077 69K9698
Product Name Fixed Inductors Surface Mount Power Inductor, B82464A4 Series, 330 H, 10%, Unshielded, 0.7 Ohm, 580 Ma Rohs Compliant Epcos Inductor, Un-Shielded, 330Uh, 700Ma, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details