EPCOS AG Fixed Inductors B82464A4224K000

Description
220µH Unshielded Wirewound Inductor 690mA 610mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 690mA 610mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2010-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2010-1-ND
Fixed Inductors 495-2010-1-ND
220µH Unshielded Wirewound Inductor 690mA 610mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 690mA 610mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2010-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2010-2-ND
Fixed Inductors 495-2010-2-ND
220µH Unshielded Wirewound Inductor 690mA 610mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 690mA 610mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2010-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2010-6-ND
Fixed Inductors 495-2010-6-ND
220µH Unshielded Wirewound Inductor 690mA 610mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 690mA 610mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2010-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details