2.2µH Unshielded Wirewound Inductor 5.7A 12mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 5.7A 12mOhm Max Nonstandard
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863234-B82464A4222M0
Series: B82464A4
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 12mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82464A4222M, 495-2008-2, -495-2008-6, 495-2008-6, -495-2008-1, -B82464A4222M, 495-2008-1
Inductor Power Wirewound 2.2uH 20% 100KHz Ferrite 5.7A 0.012Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4222M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 5.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4222M000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-2008-2-ND | 863234-B82464A4222M000 | 71-B82464A4222M000 |
| Product Name | Fixed Inductors | Fixed Inductors - B82464A4222M000 | Automotive 2.2uH 100KHz 5.7A Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |