EPCOS AG SMD 15uH 2.5A Inductor and Choke B82464A4153K

Description
Power Inductors - SMD 15uH 2.5A 10% 10x10.4mm SMD Product overview: B82464A4153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4153K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 15uH 2.5A 10% 10x10.4mm SMD Product overview: B82464A4153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4153K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 2.5A Inductor and Choke - 71-B82464A4153K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 2.5A Inductor and Choke
71-B82464A4153K
SMD 15uH 2.5A Inductor and Choke 71-B82464A4153K
Power Inductors - SMD 15uH 2.5A 10% 10x10.4mm SMD Product overview: B82464A4153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4153K can be used for catalog matching and distributor lookup.

Power Inductors - SMD 15uH 2.5A 10% 10x10.4mm SMD Product overview: B82464A4153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4153K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82464A4153K - 1047962-B82464A4153K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82464A4153K
1047962-B82464A4153K
Fixed Inductors - B82464A4153K 1047962-B82464A4153K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047962-B82464A4153K Packaging: Cut Tape Termination: SMD/SMT Current Rating: 2.5 A Length: 10.4 mm Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 4.8006 mm Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 18 MHz DC Current: 2.5 A Composition: Wirewound Height: 4.8 mm Weight: 1.09999 g Resistance: 46 mΩ Number of Pins: 2 Width: 10.3886 mm Categories: Fixed Inductors DC Resistance (DCR): 46 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): 6000-150K-RC; LHL10TB150K; RL622-150K-RC; 5800-150-RC; LHL08TB150K; LHL08NB150KB82464-A4 153-K; B82464-A4153K; B82464A4153K.; B82464A4153K000; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 10.4 mm Lead Free: Yes Max DC Current: 2.5 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C RMS Current (Irms): 2.5 A Saturation Current: 3.2 A Schedule B: 8504500000, 8504500000 REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047962-B82464A4153K
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 2.5 A
Length: 10.4 mm
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 4.8006 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Ratings: AEC-Q200
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 18 MHz
DC Current: 2.5 A
Composition: Wirewound
Height: 4.8 mm
Weight: 1.09999 g
Resistance: 46 mΩ
Number of Pins: 2
Width: 10.3886 mm
Categories: Fixed Inductors
DC Resistance (DCR): 46 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): 6000-150K-RC; LHL10TB150K; RL622-150K-RC; 5800-150-RC; LHL08TB150K; LHL08NB150KB82464-A4153-K; B82464-A4153K; B82464A4153K.; B82464A4153K000;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 10.4 mm
Lead Free: Yes
Max DC Current: 2.5 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
RMS Current (Irms): 2.5 A
Saturation Current: 3.2 A
Schedule B: 8504500000, 8504500000
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464A4153K 1047962-B82464A4153K
Product Name SMD 15uH 2.5A Inductor and Choke Fixed Inductors - B82464A4153K
Technology Power Inductor Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 15 microH 15 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Reel Tape Reel; Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details