EPCOS AG Fixed Inductors B82464A4105K000

Description
1mH Unshielded Wirewound Inductor 330mA 3Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 330mA 3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2004-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2004-1-ND
Fixed Inductors 495-2004-1-ND
1mH Unshielded Wirewound Inductor 330mA 3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 330mA 3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2004-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2004-2-ND
Fixed Inductors 495-2004-2-ND
1mH Unshielded Wirewound Inductor 330mA 3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 330mA 3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2004-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2004-6-ND
Fixed Inductors 495-2004-6-ND
1mH Unshielded Wirewound Inductor 330mA 3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 330mA 3Ohm Max Nonstandard

Buy Now Datasheet
Automotive 1000uH 100KHz 0.33A Inductor and Choke - 71-B82464A4105K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uH 100KHz 0.33A Inductor and Choke
71-B82464A4105K000
Automotive 1000uH 100KHz 0.33A Inductor and Choke 71-B82464A4105K000
Inductor Power Wirewound 1000uH 10% 100KHz Ferrite 0.33A 3Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4105K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.33A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4105K000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 1000uH 10% 100KHz Ferrite 0.33A 3Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4105K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.33A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82464A4105K000
912678-B82464A4105K000
Fixed Inductors - B82464A4105K000 912678-B82464A4105K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912678-B82464A4105K0 00 Series: B82464A4 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 3Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-2004-6, -B82464A4105K, 495-2004-1, B82464A4105K, -495-2004-6, 495-2004-2, -495-2004-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912678-B82464A4105K000
Series: B82464A4
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 3Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-2004-6, -B82464A4105K, 495-2004-1, B82464A4105K, -495-2004-6, 495-2004-2, -495-2004-1

Buy Now Datasheet
Inductor, Un-Shielded, 1Mh, 380Ma, Smd; Inductance Epcos - 69K9694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 380Ma, Smd; Inductance Epcos
69K9694
Inductor, Un-Shielded, 1Mh, 380Ma, Smd; Inductance Epcos 69K9694
INDUCTOR, UN-SHIELDED, 1MH, 380MA, SMD; Inductance:1mH; RMS Current (Irms):330mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):380mA; Product Range:B82464A4 Series; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 380MA, SMD; Inductance:1mH; RMS Current (Irms):330mA; Inductor Construction:Unshielded; Saturation Current (Isat):380mA; Product Range:B82464A4 Series; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, B82464A4 Series, 1 Mh, 10%, Unshielded, 3 Ohm, 330 Ma Rohs Compliant Epcos - 94W7775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464A4 Series, 1 Mh, 10%, Unshielded, 3 Ohm, 330 Ma Rohs Compliant Epcos
94W7775
Surface Mount Power Inductor, B82464A4 Series, 1 Mh, 10%, Unshielded, 3 Ohm, 330 Ma Rohs Compliant Epcos 94W7775
Surface Mount Power Inductor, B82464A4 Series, 1 mH, 10%, Unshielded, 3 ohm, 330 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82464A4 Series, 1 mH, 10%, Unshielded, 3 ohm, 330 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2004-1-ND 71-B82464A4105K000 912678-B82464A4105K000 69K9694 94W7775
Product Name Fixed Inductors Automotive 1000uH 100KHz 0.33A Inductor and Choke Fixed Inductors - B82464A4105K000 Inductor, Un-Shielded, 1Mh, 380Ma, Smd; Inductance Epcos Surface Mount Power Inductor, B82464A4 Series, 1 Mh, 10%, Unshielded, 3 Ohm, 330 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers