EPCOS AG Fixed Inductors B82464A4104K000

Description
100µH Unshielded Wirewound Inductor 1.03A 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.03A 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2003-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2003-1-ND
Fixed Inductors 495-2003-1-ND
100µH Unshielded Wirewound Inductor 1.03A 280mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.03A 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2003-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2003-2-ND
Fixed Inductors 495-2003-2-ND
100µH Unshielded Wirewound Inductor 1.03A 280mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.03A 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2003-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2003-6-ND
Fixed Inductors 495-2003-6-ND
100µH Unshielded Wirewound Inductor 1.03A 280mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.03A 280mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 1.2 Ohm, 1.03 A Rohs Compliant Epcos - 38K0067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 1.2 Ohm, 1.03 A Rohs Compliant Epcos
38K0067
Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 1.2 Ohm, 1.03 A Rohs Compliant Epcos 38K0067
Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 1.2 ohm, 1.03 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 1.2 ohm, 1.03 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Epcos - 69K9693 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Epcos
69K9693
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Epcos 69K9693
INDUCTOR, UN-SHIELDED, 100UH, 1.2A, SMD; Inductance:100µH; RMS Current (Irms):1.03A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:B82464A4 Series; DC Resistance Max:0.28ohm; Product Length:10.4mm RoHS Compliant: No

INDUCTOR, UN-SHIELDED, 100UH, 1.2A, SMD; Inductance:100µH; RMS Current (Irms):1.03A; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:B82464A4 Series; DC Resistance Max:0.28ohm; Product Length:10.4mm RoHS Compliant: No

Supplier's Site Datasheet
Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 0.28 Ohm, 1.03 A Rohs Compliant Epcos - 94W7774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 0.28 Ohm, 1.03 A Rohs Compliant Epcos
94W7774
Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 0.28 Ohm, 1.03 A Rohs Compliant Epcos 94W7774
Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 0.28 ohm, 1.03 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 0.28 ohm, 1.03 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2003-1-ND 38K0067 69K9693
Product Name Fixed Inductors Surface Mount Power Inductor, B82464A4 Series, 100 H, 10%, Unshielded, 1.2 Ohm, 1.03 A Rohs Compliant Epcos Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details