EPCOS AG Automotive 10uH 100KHz 2.9A Inductor and Choke B82464A4103M000

Description
Inductor Power Wirewound 10uH 20% 100KHz Ferrite 2.9A 0.038Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4103M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 10uH 20% 100KHz Ferrite 2.9A 0.038Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4103M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 2.9A Inductor and Choke - 71-B82464A4103M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 2.9A Inductor and Choke
71-B82464A4103M000
Automotive 10uH 100KHz 2.9A Inductor and Choke 71-B82464A4103M000
Inductor Power Wirewound 10uH 20% 100KHz Ferrite 2.9A 0.038Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4103M000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 10uH 20% 100KHz Ferrite 2.9A 0.038Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4103M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-2002-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2002-1-ND
Fixed Inductors 495-2002-1-ND
10µH Unshielded Wirewound Inductor 2.9A 38mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.9A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2002-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2002-2-ND
Fixed Inductors 495-2002-2-ND
10µH Unshielded Wirewound Inductor 2.9A 38mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.9A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2002-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2002-6-ND
Fixed Inductors 495-2002-6-ND
10µH Unshielded Wirewound Inductor 2.9A 38mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.9A 38mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 2.9A, 20%, Full Reel; Inductance Epcos - 94W7773 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.9A, 20%, Full Reel; Inductance Epcos
94W7773
Inductor, 10Uh, 2.9A, 20%, Full Reel; Inductance Epcos 94W7773
INDUCTOR, 10UH, 2.9A, 20%, FULL REEL; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.9A; Product Range:B82464A4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, 10UH, 2.9A, 20%, FULL REEL; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.9A; Product Range:B82464A4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, B82464A4 Series, 10 H, 20%, Unshielded, 3.9 Ohm, 2.9 A Rohs Compliant Epcos - 38K0066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464A4 Series, 10 H, 20%, Unshielded, 3.9 Ohm, 2.9 A Rohs Compliant Epcos
38K0066
Surface Mount Power Inductor, B82464A4 Series, 10 H, 20%, Unshielded, 3.9 Ohm, 2.9 A Rohs Compliant Epcos 38K0066
Surface Mount Power Inductor, B82464A4 Series, 10 H, 20%, Unshielded, 3.9 ohm, 2.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464A4 Series, 10 H, 20%, Unshielded, 3.9 ohm, 2.9 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 3.9A, Smd, Full Reel; Inductance Epcos - 43J3904 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 3.9A, Smd, Full Reel; Inductance Epcos
43J3904
Inductor, Un-Shielded, 10Uh, 3.9A, Smd, Full Reel; Inductance Epcos 43J3904
INDUCTOR, UN-SHIELDED, 10UH, 3.9A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.9A; Product Range:B82464A4 Series; DC Resistance Max:0.038ohm RoHS Compliant: No

INDUCTOR, UN-SHIELDED, 10UH, 3.9A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.9A; Product Range:B82464A4 Series; DC Resistance Max:0.038ohm RoHS Compliant: No

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 3.9A, Smd; Inductance Epcos - 59T9579 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 3.9A, Smd; Inductance Epcos
59T9579
Inductor, Un-Shielded, 10Uh, 3.9A, Smd; Inductance Epcos 59T9579
INDUCTOR, UN-SHIELDED, 10UH, 3.9A, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.9A; Product Range:B82464A4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm RoHS Compliant: No

INDUCTOR, UN-SHIELDED, 10UH, 3.9A, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.9A; Product Range:B82464A4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464A4103M000 495-2002-1-ND 94W7773 38K0066 43J3904 59T9579
Product Name Automotive 10uH 100KHz 2.9A Inductor and Choke Fixed Inductors Inductor, 10Uh, 2.9A, 20%, Full Reel; Inductance Epcos Surface Mount Power Inductor, B82464A4 Series, 10 H, 20%, Unshielded, 3.9 Ohm, 2.9 A Rohs Compliant Epcos Inductor, Un-Shielded, 10Uh, 3.9A, Smd, Full Reel; Inductance Epcos Inductor, Un-Shielded, 10Uh, 3.9A, Smd; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details