EPCOS AG Fixed Inductors B82462G4683M000

Description
68µH Shielded Wirewound Inductor 650mA 410mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 650mA 410mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2000-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2000-1-ND
Fixed Inductors 495-2000-1-ND
68µH Shielded Wirewound Inductor 650mA 410mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 650mA 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2000-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2000-2-ND
Fixed Inductors 495-2000-2-ND
68µH Shielded Wirewound Inductor 650mA 410mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 650mA 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2000-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2000-6-ND
Fixed Inductors 495-2000-6-ND
68µH Shielded Wirewound Inductor 650mA 410mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 650mA 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82462G4683M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82462G4683M000
Fixed Inductors B82462G4683M000
FIXED IND 68UH 650MA 410MOHM SMD

FIXED IND 68UH 650MA 410MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, B82462G4 Series, 68 H, 20%, Shielded, 0.41 Ohm, 650 Ma Rohs Compliant Epcos - 38K0064 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462G4 Series, 68 H, 20%, Shielded, 0.41 Ohm, 650 Ma Rohs Compliant Epcos
38K0064
Surface Mount Power Inductor, B82462G4 Series, 68 H, 20%, Shielded, 0.41 Ohm, 650 Ma Rohs Compliant Epcos 38K0064
Surface Mount Power Inductor, B82462G4 Series, 68 H, 20%, Shielded, 0.41 ohm, 650 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82462G4 Series, 68 H, 20%, Shielded, 0.41 ohm, 650 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2000-1-ND B82462G4683M000 38K0064
Product Name Fixed Inductors Fixed Inductors Surface Mount Power Inductor, B82462G4 Series, 68 H, 20%, Shielded, 0.41 Ohm, 650 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details