EPCOS AG Fixed Inductors B82462G4474M000

Description
470µH Shielded Wirewound Inductor 240mA 2.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 240mA 2.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5662-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5662-6-ND
Fixed Inductors 495-5662-6-ND
470µH Shielded Wirewound Inductor 240mA 2.7Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 240mA 2.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5662-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5662-2-ND
Fixed Inductors 495-5662-2-ND
470µH Shielded Wirewound Inductor 240mA 2.7Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 240mA 2.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5662-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5662-1-ND
Fixed Inductors 495-5662-1-ND
470µH Shielded Wirewound Inductor 240mA 2.7Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 240mA 2.7Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, Shielded, 0.24A Rohs Compliant Epcos - 29AJ4379 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Shielded, 0.24A Rohs Compliant Epcos
29AJ4379
Inductor, 470Uh, Shielded, 0.24A Rohs Compliant Epcos 29AJ4379
INDUCTOR, 470UH, SHIELDED, 0.24A ROHS COMPLIANT: YES

INDUCTOR, 470UH, SHIELDED, 0.24A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5662-6-ND 29AJ4379
Product Name Fixed Inductors Inductor, 470Uh, Shielded, 0.24A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J333JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers