EPCOS AG OEM Souring B82462G4473M000

Description
Category: OEM Souring Win Source Part Number: 1468872-B82462G4473M 000 Manufacturer: EPCOS (TDK)
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1468872-B82462G4473M 000 Manufacturer: EPCOS (TDK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1468872-B82462G4473M000 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468872-B82462G4473M 000 Manufacturer: EPCOS (TDK)

Category: OEM Souring
Win Source Part Number: 1468872-B82462G4473M000
Manufacturer: EPCOS (TDK)

Buy Now
Fixed Inductors - 495-1998-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1998-2-ND
Fixed Inductors 495-1998-2-ND
47µH Shielded Wirewound Inductor 750mA 310mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 750mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1998-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1998-6-ND
Fixed Inductors 495-1998-6-ND
47µH Shielded Wirewound Inductor 750mA 310mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 750mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1998-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1998-1-ND
Fixed Inductors 495-1998-1-ND
47µH Shielded Wirewound Inductor 750mA 310mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 750mA 310mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, 750Ma, 20%, Smd; Inductance Epcos - 38K0062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 750Ma, 20%, Smd; Inductance Epcos
38K0062
Inductor, 47Uh, 750Ma, 20%, Smd; Inductance Epcos 38K0062
INDUCTOR, 47UH, 750MA, 20%, SMD; Inductance:47µH; RMS Current (Irms):750mA; Inductor Construction:Shielde d; Saturation Current (Isat):600mA; Product Range:B82462G4 Series; Power Inductor Case:6.3mm x 6.3mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 750MA, 20%, SMD; Inductance:47µH; RMS Current (Irms):750mA; Inductor Construction:Shielded; Saturation Current (Isat):600mA; Product Range:B82462G4 Series; Power Inductor Case:6.3mm x 6.3mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, B82462G4 Series, 47 H, 20%, Shielded, 0.31 Ohm, 750 Ma Rohs Compliant Epcos - 94W7771 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462G4 Series, 47 H, 20%, Shielded, 0.31 Ohm, 750 Ma Rohs Compliant Epcos
94W7771
Surface Mount Power Inductor, B82462G4 Series, 47 H, 20%, Shielded, 0.31 Ohm, 750 Ma Rohs Compliant Epcos 94W7771
Surface Mount Power Inductor, B82462G4 Series, 47 H, 20%, Shielded, 0.31 ohm, 750 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82462G4 Series, 47 H, 20%, Shielded, 0.31 ohm, 750 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1468872-B82462G4473M000 495-1998-2-ND 38K0062 94W7771
Product Name OEM Souring Fixed Inductors Inductor, 47Uh, 750Ma, 20%, Smd; Inductance Epcos Surface Mount Power Inductor, B82462G4 Series, 47 H, 20%, Shielded, 0.31 Ohm, 750 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details