EPCOS AG Fixed Inductors B82462G4472M000

Description
4.7µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1997-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1997-6-ND
Fixed Inductors 495-1997-6-ND
4.7µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1997-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1997-1-ND
Fixed Inductors 495-1997-1-ND
4.7µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1997-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1997-2-ND
Fixed Inductors 495-1997-2-ND
4.7µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard

Buy Now Datasheet
Automotive 4.7uH 100KHz 2A Inductor and Choke - 71-B82462G4472M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 2A Inductor and Choke
71-B82462G4472M000
Automotive 4.7uH 100KHz 2A Inductor and Choke 71-B82462G4472M000
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 2A 0.04Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4472M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 2A 0.04Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4472M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Inductors, Coils, Chokes Fixed Inductors Series: B82462G4 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 µH

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: B82462G4
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 4.7 µH

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 2A Rohs Compliant Epcos - 92AH4102 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2A Rohs Compliant Epcos
92AH4102
Inductor, 4.7Uh, Shielded, 2A Rohs Compliant Epcos 92AH4102
INDUCTOR, 4.7UH, SHIELDED, 2A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - B82462G4472M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82462G4472M000
Fixed Inductors B82462G4472M000
FIXED IND 4.7UH 2A 40 MOHM SMD

FIXED IND 4.7UH 2A 40 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1997-6-ND 71-B82462G4472M000 92AH4102 B82462G4472M000
Product Name Fixed Inductors Automotive 4.7uH 100KHz 2A Inductor and Choke Inductors, Coils, Chokes Fixed Inductors Inductor, 4.7Uh, Shielded, 2A Rohs Compliant Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details