Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.35A 1.35Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4224M000 can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 350mA 1.35Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 350mA 1.35Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 350mA 1.35Ohm Max Nonstandard
INDUCTOR, 220UH, 20%, 350MA, 5.5MHZ; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Shielde
Surface Mount Power Inductor, B82462G4 Series, 220 H, 20%, Shielded, 1.35 ohm, 350 mA RoHS Compliant: Yes
FIXED IND 220UH 350MA 1.35OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82462G4224M000 | 495-1993-2-ND | 38K0057 | 94W7768 | B82462G4224M000 |
| Product Name | Automotive 220uH 100KHz 0.35A Inductor and Choke | Fixed Inductors | Inductor, 220Uh, 20%, 350Ma, 5.5Mhz; Inductance Epcos | Surface Mount Power Inductor, B82462G4 Series, 220 H, 20%, Shielded, 1.35 Ohm, 350 Ma Rohs Compliant Epcos | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Power | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Tape and Reel | Tape Reel |