EPCOS AG Fixed Inductors B82462G4223M000

Description
22µH Shielded Wirewound Inductor 1.05A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.05A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1992-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1992-2-ND
Fixed Inductors 495-1992-2-ND
22µH Shielded Wirewound Inductor 1.05A 150mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1992-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1992-6-ND
Fixed Inductors 495-1992-6-ND
22µH Shielded Wirewound Inductor 1.05A 150mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1992-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1992-1-ND
Fixed Inductors 495-1992-1-ND
22µH Shielded Wirewound Inductor 1.05A 150mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 150mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 Ohm, 1.05 A Rohs Compliant Epcos - 38K0056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 Ohm, 1.05 A Rohs Compliant Epcos
38K0056
Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 Ohm, 1.05 A Rohs Compliant Epcos 38K0056
Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 ohm, 1.05 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 ohm, 1.05 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 Ohm, 1.05 A Rohs Compliant Epcos - 94W7767 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 Ohm, 1.05 A Rohs Compliant Epcos
94W7767
Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 Ohm, 1.05 A Rohs Compliant Epcos 94W7767
Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 ohm, 1.05 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 ohm, 1.05 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82462G4223M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82462G4223M000
Fixed Inductors B82462G4223M000
FIXED IND 22UH 1.05A 150MOHM SMD

FIXED IND 22UH 1.05A 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1992-2-ND 38K0056 B82462G4223M000
Product Name Fixed Inductors Surface Mount Power Inductor, B82462G4 Series, 22 H, 20%, Shielded, 0.15 Ohm, 1.05 A Rohs Compliant Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers