EPCOS AG Fixed Inductors B82462G4154M000

Description
150µH Shielded Wirewound Inductor 380mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 380mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1990-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1990-1-ND
Fixed Inductors 495-1990-1-ND
150µH Shielded Wirewound Inductor 380mA 1.05Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 380mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1990-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1990-6-ND
Fixed Inductors 495-1990-6-ND
150µH Shielded Wirewound Inductor 380mA 1.05Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 380mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1990-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1990-2-ND
Fixed Inductors 495-1990-2-ND
150µH Shielded Wirewound Inductor 380mA 1.05Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 380mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82462G4154M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82462G4154M000
Fixed Inductors B82462G4154M000
FIXED IND 150UH 380MA 1.05OHM SM

FIXED IND 150UH 380MA 1.05OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1990-1-ND B82462G4154M000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1625812-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details