EPCOS AG Fixed Inductors B82462G4153M000

Description
15µH Shielded Wirewound Inductor 1.25A 97mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.25A 97mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1989-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1989-1-ND
Fixed Inductors 495-1989-1-ND
15µH Shielded Wirewound Inductor 1.25A 97mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.25A 97mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1989-2-ND
Fixed Inductors 495-1989-2-ND
15µH Shielded Wirewound Inductor 1.25A 97mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.25A 97mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1989-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1989-6-ND
Fixed Inductors 495-1989-6-ND
15µH Shielded Wirewound Inductor 1.25A 97mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.25A 97mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82462G4153M000
912675-B82462G4153M000
Fixed Inductors - B82462G4153M000 912675-B82462G4153M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912675-B82462G4153M0 00 Series: B82462G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 97mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -B82462G4153M, 495-1989-2, 495-1989-1, -495-1989-1-ND, 495-1989-6, B82462G4153M, -495-1989-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912675-B82462G4153M000
Series: B82462G4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 97mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -B82462G4153M, 495-1989-2, 495-1989-1, -495-1989-1-ND, 495-1989-6, B82462G4153M, -495-1989-1

Buy Now Datasheet
Automotive 15uH 100KHz 1.25A Inductor and Choke - 71-B82462G4153M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 1.25A Inductor and Choke
71-B82462G4153M000
Automotive 15uH 100KHz 1.25A Inductor and Choke 71-B82462G4153M000
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.25A 0.097Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 1.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 1.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4153M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.25A 0.097Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 1.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 1.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4153M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1989-1-ND 912675-B82462G4153M000 71-B82462G4153M000
Product Name Fixed Inductors Fixed Inductors - B82462G4153M000 Automotive 15uH 100KHz 1.25A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details