EPCOS AG Fixed Inductors B82462G4152M000

Description
1.5µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1988-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1988-6-ND
Fixed Inductors 495-1988-6-ND
1.5µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1988-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1988-2-ND
Fixed Inductors 495-1988-2-ND
1.5µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1988-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1988-1-ND
Fixed Inductors 495-1988-1-ND
1.5µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82462G4152M000
1021747-B82462G4152M000
Fixed Inductors - B82462G4152M000 1021747-B82462G4152M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021747-B82462G4152M 000 Packaging: Reel - TR Type: Wirewound Current Rating: 3.1A Inductance: 1.5μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021747-B82462G4152M000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.1A
Inductance: 1.5μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 3.6A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 20 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 1.5uH 100KHz 3.1A Inductor and Choke - 71-B82462G4152M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 100KHz 3.1A Inductor and Choke
71-B82462G4152M000
Automotive 1.5uH 100KHz 3.1A Inductor and Choke 71-B82462G4152M000
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 3.1A 0.02Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4152M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 3.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4152M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 3.1A 0.02Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4152M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 3.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4152M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82462G4 Series, 1.5 H, 20%, Shielded, 0.02 Ohm, 3.1 A Rohs Compliant Epcos - 38K0052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462G4 Series, 1.5 H, 20%, Shielded, 0.02 Ohm, 3.1 A Rohs Compliant Epcos
38K0052
Surface Mount Power Inductor, B82462G4 Series, 1.5 H, 20%, Shielded, 0.02 Ohm, 3.1 A Rohs Compliant Epcos 38K0052
Surface Mount Power Inductor, B82462G4 Series, 1.5 H, 20%, Shielded, 0.02 ohm, 3.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82462G4 Series, 1.5 H, 20%, Shielded, 0.02 ohm, 3.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1988-6-ND 1021747-B82462G4152M000 71-B82462G4152M000 38K0052
Product Name Fixed Inductors Fixed Inductors - B82462G4152M000 Automotive 1.5uH 100KHz 3.1A Inductor and Choke Surface Mount Power Inductor, B82462G4 Series, 1.5 H, 20%, Shielded, 0.02 Ohm, 3.1 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details