TDK Corporation Fixed Inductors - B82462G4152M B82462G4152M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150887-B82462G4152M Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150887-B82462G4152M Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82462G4152M
1150887-B82462G4152M
Fixed Inductors - B82462G4152M 1150887-B82462G4152M
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150887-B82462G4152M Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150887-B82462G4152M
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 1.5uH 100KHz 3.1A Inductor and Choke - 71-B82462G4152M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 100KHz 3.1A Inductor and Choke
71-B82462G4152M
Automotive 1.5uH 100KHz 3.1A Inductor and Choke 71-B82462G4152M
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 3.1A 0.02Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4152M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 3.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4152M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 3.1A 0.02Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4152M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 3.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4152M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1150887-B82462G4152M 71-B82462G4152M
Product Name Fixed Inductors - B82462G4152M Automotive 1.5uH 100KHz 3.1A Inductor and Choke
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details