EPCOS AG Fixed Inductors B82462G4105M000

Description
1mH Shielded Wirewound Inductor 160mA 6Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 160mA 6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82462G4105M000TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 160mA 6Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 160mA 6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82462G4105M000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 160MA 6 OHM SMD

FIXED IND 1MH 160MA 6 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82462G4105M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 160MA 6 OHM SMD

FIXED IND 1MH 160MA 6 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82462G4105M000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details