EPCOS AG Inductance Epcos B82462G4103M.

Description
Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:B82462G4 Series; Power Inductor Case:6.3mm x 6.3mm x 3mm; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:B82462G4 Series; Power Inductor Case:6.3mm x 6.3mm x 3mm; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Epcos - 27AC1349 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Epcos
27AC1349
Inductance Epcos 27AC1349
Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:B82462G4 Series; Power Inductor Case:6.3mm x 6.3mm x 3mm; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:B82462G4 Series; Power Inductor Case:6.3mm x 6.3mm x 3mm; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC1349
Product Name Inductance Epcos
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers