EPCOS AG Fixed Inductors B82462A4474K000

Description
470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75333-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75333-6-ND
Fixed Inductors 495-75333-6-ND
470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75333-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75333-2-ND
Fixed Inductors 495-75333-2-ND
470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75333-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75333-1-ND
Fixed Inductors 495-75333-1-ND
470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-75333-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details