EPCOS AG Fixed Inductors B82462A4472M000

Description
4.7µH Unshielded Wirewound Inductor 1.65A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.65A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2665-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2665-6-ND
Fixed Inductors 495-2665-6-ND
4.7µH Unshielded Wirewound Inductor 1.65A 80mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.65A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2665-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2665-2-ND
Fixed Inductors 495-2665-2-ND
4.7µH Unshielded Wirewound Inductor 1.65A 80mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.65A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2665-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2665-1-ND
Fixed Inductors 495-2665-1-ND
4.7µH Unshielded Wirewound Inductor 1.65A 80mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.65A 80mOhm Max Nonstandard

Buy Now Datasheet
Automotive 4.7uH 100KHz 1.65A Inductor and Choke - 71-B82462A4472M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 1.65A Inductor and Choke
71-B82462A4472M000
Automotive 4.7uH 100KHz 1.65A Inductor and Choke 71-B82462A4472M000
Inductor Power Wirewound 4.7uH 20% 100KHz Ferrite 1.65A 0.08Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 1.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 1.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4472M000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 4.7uH 20% 100KHz Ferrite 1.65A 0.08Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 1.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 1.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4472M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1158469-B82462A4472M000
Inductors, Coils, Chokes - Fixed Inductors 1158469-B82462A4472M000
Win Source Part Number: 1158469-B82462A4472M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82462-A4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Alternative Parts (Cross-Reference): B82462-A4472-M; B82462A4472M; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.65 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-2665-2,495-2665- 1,495-2665-6,B82462A 4472M Current - Saturation (Isat): 2.8A

Win Source Part Number: 1158469-B82462A4472M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82462-A4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Alternative Parts (Cross-Reference): B82462-A4472-M; B82462A4472M;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.65 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-2665-2,495-2665-1,495-2665-6,B82462A4472M
Current - Saturation (Isat): 2.8A

Buy Now Datasheet
Fixed Inductors - B82462A4472M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82462A4472M000
Fixed Inductors B82462A4472M000
FIXED IND 4.7UH 1.65A 80MOHM SMD

FIXED IND 4.7UH 1.65A 80MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 Ohm, 1.65 A Rohs Compliant Epcos - 38K0043 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 Ohm, 1.65 A Rohs Compliant Epcos
38K0043
Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 Ohm, 1.65 A Rohs Compliant Epcos 38K0043
Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 ohm, 1.65 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 ohm, 1.65 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 Ohm, 1.65 A Rohs Compliant Epcos - 94W7760 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 Ohm, 1.65 A Rohs Compliant Epcos
94W7760
Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 Ohm, 1.65 A Rohs Compliant Epcos 94W7760
Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 ohm, 1.65 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 ohm, 1.65 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2665-6-ND 71-B82462A4472M000 1158469-B82462A4472M000 B82462A4472M000 38K0043
Product Name Fixed Inductors Automotive 4.7uH 100KHz 1.65A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, B82462A4 Series, 4.7 H, 20%, Unshielded, 0.08 Ohm, 1.65 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567675P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details