EPCOS AG Fixed Inductors B82462A4334K000

Description
330µH Unshielded Wirewound Inductor 200mA 3.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 200mA 3.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2664-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2664-1-ND
Fixed Inductors 495-2664-1-ND
330µH Unshielded Wirewound Inductor 200mA 3.9Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 200mA 3.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2664-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2664-2-ND
Fixed Inductors 495-2664-2-ND
330µH Unshielded Wirewound Inductor 200mA 3.9Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 200mA 3.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2664-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2664-6-ND
Fixed Inductors 495-2664-6-ND
330µH Unshielded Wirewound Inductor 200mA 3.9Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 200mA 3.9Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82462A4 Series, 330 H, 10%, Unshielded, 3.9 Ohm, 200 Ma Rohs Compliant Epcos - 38K0042 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462A4 Series, 330 H, 10%, Unshielded, 3.9 Ohm, 200 Ma Rohs Compliant Epcos
38K0042
Surface Mount Power Inductor, B82462A4 Series, 330 H, 10%, Unshielded, 3.9 Ohm, 200 Ma Rohs Compliant Epcos 38K0042
Surface Mount Power Inductor, B82462A4 Series, 330 H, 10%, Unshielded, 3.9 ohm, 200 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82462A4 Series, 330 H, 10%, Unshielded, 3.9 ohm, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2664-1-ND 38K0042
Product Name Fixed Inductors Surface Mount Power Inductor, B82462A4 Series, 330 H, 10%, Unshielded, 3.9 Ohm, 200 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details