EPCOS AG Fixed Inductors B82462A4333K000

Description
33µH Unshielded Wirewound Inductor 630mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 630mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75332-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75332-2-ND
Fixed Inductors 495-75332-2-ND
33µH Unshielded Wirewound Inductor 630mA 420mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 630mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75332-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75332-1-ND
Fixed Inductors 495-75332-1-ND
33µH Unshielded Wirewound Inductor 630mA 420mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 630mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75332-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75332-6-ND
Fixed Inductors 495-75332-6-ND
33µH Unshielded Wirewound Inductor 630mA 420mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 630mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-75332-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers