TDK Corporation SMD 220uH 240mA Inductor and Choke B82462A4224K

Description
Power Inductors - SMD 220uH 240mA 10% 6.3x6.3mm SMD Product overview: B82462A4224K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4224K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 220uH 240mA 10% 6.3x6.3mm SMD Product overview: B82462A4224K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4224K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220uH 240mA Inductor and Choke - 71-B82462A4224K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH 240mA Inductor and Choke
71-B82462A4224K
SMD 220uH 240mA Inductor and Choke 71-B82462A4224K
Power Inductors - SMD 220uH 240mA 10% 6.3x6.3mm SMD Product overview: B82462A4224K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4224K can be used for catalog matching and distributor lookup.

Power Inductors - SMD 220uH 240mA 10% 6.3x6.3mm SMD Product overview: B82462A4224K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4224K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82462A4224K - 966815-B82462A4224K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82462A4224K
966815-B82462A4224K
Fixed Inductors - B82462A4224K 966815-B82462A4224K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966815-B82462A4224K Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 240 mA Length: 6 mm Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 2.9972 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 6 MHz DC Current: 240 mA Composition: Wirewound Height: 3 mm Weight: 200.005886 mg Width: 5.9944 mm Categories: Fixed Inductors DC Resistance (DCR): 2.72 Ω Case / Package: Nonstandard Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 6 mm Max DC Current: 240 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Saturation Current: 400 mA Schedule B: 8504500000, 8504500000

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966815-B82462A4224K
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 240 mA
Length: 6 mm
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 2.9972 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 6 MHz
DC Current: 240 mA
Composition: Wirewound
Height: 3 mm
Weight: 200.005886 mg
Width: 5.9944 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.72 Ω
Case / Package: Nonstandard
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 6 mm
Max DC Current: 240 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Saturation Current: 400 mA
Schedule B: 8504500000, 8504500000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82462A4224K 966815-B82462A4224K
Product Name SMD 220uH 240mA Inductor and Choke Fixed Inductors - B82462A4224K
Technology Power Inductor Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 220 microH 220 microH
Inductance Tolerance 10 (+/- %)
Packing Method Reel Tape Reel; Digi-Reel®
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers