EPCOS AG Fixed Inductors B82462A4223K000

Description
22µH Unshielded Wirewound Inductor 800mA 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 800mA 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2662-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2662-2-ND
Fixed Inductors 495-2662-2-ND
22µH Unshielded Wirewound Inductor 800mA 260mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 800mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2662-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2662-6-ND
Fixed Inductors 495-2662-6-ND
22µH Unshielded Wirewound Inductor 800mA 260mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 800mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2662-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2662-1-ND
Fixed Inductors 495-2662-1-ND
22µH Unshielded Wirewound Inductor 800mA 260mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 800mA 260mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 800MA 260MOHM Inductor and Choke - 71-B82462A4223K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 800MA 260MOHM Inductor and Choke
71-B82462A4223K000
SMD 22UH 800MA 260MOHM Inductor and Choke 71-B82462A4223K000
FIXED IND 22UH 800MA 260MOHM SMD Product overview: B82462A4223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 800MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 800MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4223K000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 800MA 260MOHM SMD Product overview: B82462A4223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 800MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 800MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 22Uh, Unshielded, 0.8A Rohs Compliant Epcos - 29AJ4378 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Unshielded, 0.8A Rohs Compliant Epcos
29AJ4378
Power Inductor, 22Uh, Unshielded, 0.8A Rohs Compliant Epcos 29AJ4378
POWER INDUCTOR, 22UH, UNSHIELDED, 0.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, UNSHIELDED, 0.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2662-2-ND 71-B82462A4223K000 29AJ4378
Product Name Fixed Inductors SMD 22UH 800MA 260MOHM Inductor and Choke Power Inductor, 22Uh, Unshielded, 0.8A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers