Inductor Power Wirewound 15uH 10% 100KHz Ferrite 0.9A 0.21Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4153K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4153K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-B82462A4153K |
| Product Name | Automotive 15uH 100KHz 0.9A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | Power |
| Core Material | Ferrite |