EPCOS AG Fixed Inductors B82462A4103M000

Description
10µH Unshielded Wirewound Inductor 1.15A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.15A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2660-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2660-6-ND
Fixed Inductors 495-2660-6-ND
10µH Unshielded Wirewound Inductor 1.15A 140mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.15A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2660-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2660-1-ND
Fixed Inductors 495-2660-1-ND
10µH Unshielded Wirewound Inductor 1.15A 140mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.15A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2660-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2660-2-ND
Fixed Inductors 495-2660-2-ND
10µH Unshielded Wirewound Inductor 1.15A 140mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.15A 140mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82462A4103M000
1021743-B82462A4103M000
Fixed Inductors - B82462A4103M000 1021743-B82462A4103M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021743-B82462A4103M 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.15A Inductance: 10μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.8A Frequency - Self Resonant: 32MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021743-B82462A4103M000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.15A
Inductance: 10μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.8A
Frequency - Self Resonant: 32MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 10uH 100KHz 1.15A Inductor and Choke - 71-B82462A4103M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 1.15A Inductor and Choke
71-B82462A4103M000
Automotive 10uH 100KHz 1.15A Inductor and Choke 71-B82462A4103M000
Inductor Power Wirewound 10uH 20% 100KHz Ferrite 1.15A 0.14Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 1.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4103M000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 10uH 20% 100KHz Ferrite 1.15A 0.14Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 1.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4103M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82462A4 Series, 10 H, 20%, Unshielded, 0.14 Ohm, 1.15 A Rohs Compliant Epcos - 38K0031 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462A4 Series, 10 H, 20%, Unshielded, 0.14 Ohm, 1.15 A Rohs Compliant Epcos
38K0031
Surface Mount Power Inductor, B82462A4 Series, 10 H, 20%, Unshielded, 0.14 Ohm, 1.15 A Rohs Compliant Epcos 38K0031
Surface Mount Power Inductor, B82462A4 Series, 10 H, 20%, Unshielded, 0.14 ohm, 1.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82462A4 Series, 10 H, 20%, Unshielded, 0.14 ohm, 1.15 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2660-6-ND 1021743-B82462A4103M000 71-B82462A4103M000 38K0031
Product Name Fixed Inductors Fixed Inductors - B82462A4103M000 Automotive 10uH 100KHz 1.15A Inductor and Choke Surface Mount Power Inductor, B82462A4 Series, 10 H, 20%, Unshielded, 0.14 Ohm, 1.15 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers