EPCOS AG Fixed Inductors B82462A4102M000

Description
1µH Unshielded Wirewound Inductor 3A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 3A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2659-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2659-6-ND
Fixed Inductors 495-2659-6-ND
1µH Unshielded Wirewound Inductor 3A 24mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2659-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2659-1-ND
Fixed Inductors 495-2659-1-ND
1µH Unshielded Wirewound Inductor 3A 24mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2659-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2659-2-ND
Fixed Inductors 495-2659-2-ND
1µH Unshielded Wirewound Inductor 3A 24mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3A 24mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2659-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Power Inductors - 2-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 56 microH
View Details
2 suppliers
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details