EPCOS AG RFID Antennas B82451L2364E402

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-7511-6-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7511-6-ND
RFID Antennas 495-7511-6-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-7511-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7511-2-ND
RFID Antennas 495-7511-2-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-7511-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7511-1-ND
RFID Antennas 495-7511-1-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 495-7511-6-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 150969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Form Factor / Mounting External
View Details