EPCOS AG RFID Antennas B82451L1004E402

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-7509-6-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7509-6-ND
RFID Antennas 495-7509-6-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-7509-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7509-2-ND
RFID Antennas 495-7509-2-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-7509-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7509-1-ND
RFID Antennas 495-7509-1-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 495-7509-6-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers