EPCOS AG RFID Antennas B82451A2384D000

Description
RFID ANTENNA 125KHZ 43 OHM
Request a Quote Datasheet
Description
RFID ANTENNA 125KHZ 43 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-B82451A2384D000DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 125KHZ 43 OHM

RFID ANTENNA 125KHZ 43 OHM

Buy Now Datasheet
RFID Antennas - 495-B82451A2384D000CT-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 125KHZ 43 OHM

RFID ANTENNA 125KHZ 43 OHM

Buy Now Datasheet
RFID Antennas - 495-B82451A2384D000TR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 495-B82451A2384D000DKR-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz/5.8GHz 20dBi High Gain Fiberglass Antenna With N Male St. Connector - ET-245820FG6-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 20 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2097303 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers