Manufacturer: EPCOS (TDK)
Win Source Part Number: 912672-B82450H2364A0
Series: Automotive, AEC-Q200, B82450H
Features: RFID Antenna 125kHz
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-6636-2, 495-6636-1, B82450H2364A, 495-6636-6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 912672-B82450H2364A000 |
| Product Name | Unclassified - B82450H2364A000 |