Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
EPCOS AG
B82450A7204E000 -- RFID ANTENNAS
EPCOS AG
RFID Antennas
B82450A7204E000
Description
RFID ANT 125KHZ 7.8X2.7X2.7MM
DigiKey
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RFID ANT 125KHZ 7.8X2.7X2.7MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-B82450A7204E000CT-ND
RFID Antennas
495-B82450A7204E000CT-ND
RFID ANT 125KHZ 7.8X2.7X2.7MM
RFID ANT 125KHZ 7.8X2.7X2.7MM
Buy Now
Datasheet
DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-B82450A7204E000TR-ND
RFID Antennas
495-B82450A7204E000TR-ND
RFID Antenna 125kHz
RFID Antenna 125kHz
Buy Now
Datasheet
DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-B82450A7204E000DKR-ND
RFID Antennas
495-B82450A7204E000DKR-ND
RFID ANT 125KHZ 7.8X2.7X2.7MM
RFID ANT 125KHZ 7.8X2.7X2.7MM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Antennas
Product Number
495-B82450A7204E000CT-ND
Product Name
RFID Antennas
Applications
RFID
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Antennas
1-2372112-3
Specs
Applications
Cellular, ISM, Cat-M/NB-IoT
Pattern Type
Omni directional
Polarization
Linear
View Details
2
suppliers
ArduSimple
L-band Magnetic Patch Antenna (IP65)
AS-ANT-MAGLB-L6-30SMA-00
Specs
Primary Frequency Range
1525.0 to 1559.0 MHz
Gain
27 dB
VSWR
2 :1
View Details
Federal Signal Corporation - Industrial Signaling and Systems
OMNI-B Series Broadband Antenna
Specs
Applications
Modem or Wireless Network
View Details
WAGO
RF Antennas
758-910
Specs
Applications
GSM
Technology Type
Whip; Whip, Straight
View Details