EPCOS AG Automotive 7200uH 125KHz Inductor and Choke B82450A7204A000

Description
Inductor Transponder Coil Molded Wirewound 7200uH 3% 125KHz 40Q-Factor Ferrite Automotive AEC-Q200 T/R Product overview: B82450A7204A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7200uH, 125KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 7200uH, 125KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A7204A000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Transponder Coil Molded Wirewound 7200uH 3% 125KHz 40Q-Factor Ferrite Automotive AEC-Q200 T/R Product overview: B82450A7204A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7200uH, 125KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 7200uH, 125KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A7204A000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 7200uH 125KHz Inductor and Choke - 71-B82450A7204A000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 7200uH 125KHz Inductor and Choke
71-B82450A7204A000
Automotive 7200uH 125KHz Inductor and Choke 71-B82450A7204A000
Inductor Transponder Coil Molded Wirewound 7200uH 3% 125KHz 40Q-Factor Ferrite Automotive AEC-Q200 T/R Product overview: B82450A7204A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7200uH, 125KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 7200uH, 125KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A7204A000 can be used for catalog matching and distributor lookup.

Inductor Transponder Coil Molded Wirewound 7200uH 3% 125KHz 40Q-Factor Ferrite Automotive AEC-Q200 T/R Product overview: B82450A7204A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7200uH, 125KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 7200uH, 125KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A7204A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 7.2Mh, Shielded Rohs Compliant Epcos - 77AH4432 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.2Mh, Shielded Rohs Compliant Epcos
77AH4432
Inductor, 7.2Mh, Shielded Rohs Compliant Epcos 77AH4432
INDUCTOR, 7.2MH, SHIELDED ROHS COMPLIANT: YES

INDUCTOR, 7.2MH, SHIELDED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82450A7204A000 77AH4432
Product Name Automotive 7200uH 125KHz Inductor and Choke Inductor, 7.2Mh, Shielded Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology Transponder Coil
Core Material Ferrite
Inductance Tolerance 3 (+/- %)
Q Factor 40
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers