Manufacturer: EPCOS (TDK)
Win Source Part Number: 863228-B82450A7204A0
Features: RFID Antenna 125kHz
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82450A7204A, 495-76995-1, 495-76995-2, B82450A7204A000-ND, 495-76995-6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 863228-B82450A7204A000 |
| Product Name | Unclassified - B82450A7204A000 |