EPCOS AG RFID Antennas B82450A7004A000

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-2721-6-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-2721-6-ND
RFID Antennas 495-2721-6-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-2721-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-2721-2-ND
RFID Antennas 495-2721-2-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-2721-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-2721-1-ND
RFID Antennas 495-2721-1-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
SMD 7MH Rfid Antenna - 855-B82450A7004A000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7MH Rfid Antenna
855-B82450A7004A000
SMD 7MH Rfid Antenna 855-B82450A7004A000
TRANSPONDER COIL 7MH SMD Product overview: B82450A7004A000 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 7MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82450A7004A000 can be used for catalog matching and distributor lookup.

TRANSPONDER COIL 7MH SMD Product overview: B82450A7004A000 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 7MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82450A7004A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 495-2721-6-ND 855-B82450A7004A000
Product Name RFID Antennas SMD 7MH Rfid Antenna
Applications RFID RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers