EPCOS AG Automotive 2360uH 125KHz 30Ohm Inductor and Choke B82450A2364E000

Description
Inductor Transponder Coil Molded Wirewound 2360uH 3% 125KHz 35Q-Factor Ferrite 30Ohm DCR Automotive AEC-Q200 T/R Product overview: B82450A2364E000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2360uH, 125KHz, 30Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2360uH, 125KHz, 30Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A2364E000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Transponder Coil Molded Wirewound 2360uH 3% 125KHz 35Q-Factor Ferrite 30Ohm DCR Automotive AEC-Q200 T/R Product overview: B82450A2364E000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2360uH, 125KHz, 30Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2360uH, 125KHz, 30Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A2364E000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2360uH 125KHz 30Ohm Inductor and Choke - 71-B82450A2364E000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2360uH 125KHz 30Ohm Inductor and Choke
71-B82450A2364E000
Automotive 2360uH 125KHz 30Ohm Inductor and Choke 71-B82450A2364E000
Inductor Transponder Coil Molded Wirewound 2360uH 3% 125KHz 35Q-Factor Ferrite 30Ohm DCR Automotive AEC-Q200 T/R Product overview: B82450A2364E000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2360uH, 125KHz, 30Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2360uH, 125KHz, 30Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A2364E000 can be used for catalog matching and distributor lookup.

Inductor Transponder Coil Molded Wirewound 2360uH 3% 125KHz 35Q-Factor Ferrite 30Ohm DCR Automotive AEC-Q200 T/R Product overview: B82450A2364E000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2360uH, 125KHz, 30Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2360uH, 125KHz, 30Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A2364E000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.36Mh, 3%, Smd Rohs Compliant Epcos - 92AH4099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.36Mh, 3%, Smd Rohs Compliant Epcos
92AH4099
Inductor, Aec-Q200, 2.36Mh, 3%, Smd Rohs Compliant Epcos 92AH4099
INDUCTOR, AEC-Q200, 2.36MH, 3%, SMD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.36MH, 3%, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82450A2364E000 92AH4099
Product Name Automotive 2360uH 125KHz 30Ohm Inductor and Choke Inductor, Aec-Q200, 2.36Mh, 3%, Smd Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology Transponder Coil
Core Material Ferrite
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details