EPCOS AG RFID Antennas B82450A2364A000

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-2720-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-2720-1-ND
RFID Antennas 495-2720-1-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-2720-6-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-2720-6-ND
RFID Antennas 495-2720-6-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-2720-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-2720-2-ND
RFID Antennas 495-2720-2-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 495-2720-1-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers