Manufacturer: EPCOS (TDK)
Win Source Part Number: 863227-B82450A2364A0
Series: Automotive, AEC-Q200, B82450A
Features: RFID Antenna 125kHz
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-2720-6, 495-2720-2, B82450A2364A, 495-2720-1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 863227-B82450A2364A000 |
| Product Name | Unclassified - B82450A2364A000 |