EPCOS AG Automotive 2360uH 125KHz 25Ohm Inductor and Choke B82450A2364A000

Description
Inductor Transponder Coil Molded Wirewound 2360uH 3% 125KHz 50Q-Factor Ferrite 25Ohm DCR Automotive AEC-Q200 T/R Product overview: B82450A2364A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2360uH, 125KHz, 25Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2360uH, 125KHz, 25Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A2364A000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Transponder Coil Molded Wirewound 2360uH 3% 125KHz 50Q-Factor Ferrite 25Ohm DCR Automotive AEC-Q200 T/R Product overview: B82450A2364A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2360uH, 125KHz, 25Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2360uH, 125KHz, 25Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A2364A000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2360uH 125KHz 25Ohm Inductor and Choke - 71-B82450A2364A000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2360uH 125KHz 25Ohm Inductor and Choke
71-B82450A2364A000
Automotive 2360uH 125KHz 25Ohm Inductor and Choke 71-B82450A2364A000
Inductor Transponder Coil Molded Wirewound 2360uH 3% 125KHz 50Q-Factor Ferrite 25Ohm DCR Automotive AEC-Q200 T/R Product overview: B82450A2364A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2360uH, 125KHz, 25Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2360uH, 125KHz, 25Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A2364A000 can be used for catalog matching and distributor lookup.

Inductor Transponder Coil Molded Wirewound 2360uH 3% 125KHz 50Q-Factor Ferrite 25Ohm DCR Automotive AEC-Q200 T/R Product overview: B82450A2364A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2360uH, 125KHz, 25Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2360uH, 125KHz, 25Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A2364A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.36Mh, 3%, 2Mhz, Smd Rohs Compliant Epcos - 92AH4098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.36Mh, 3%, 2Mhz, Smd Rohs Compliant Epcos
92AH4098
Inductor, 2.36Mh, 3%, 2Mhz, Smd Rohs Compliant Epcos 92AH4098
INDUCTOR, 2.36MH, 3%, 2MHZ, SMD ROHS COMPLIANT: YES

INDUCTOR, 2.36MH, 3%, 2MHZ, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82450A2364A000 92AH4098
Product Name Automotive 2360uH 125KHz 25Ohm Inductor and Choke Inductor, 2.36Mh, 3%, 2Mhz, Smd Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology Transponder Coil
Core Material Ferrite
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details