Manufacturer: EPCOS (TDK)
Win Source Part Number: 863226-B82450A1855E0
Features: RFID Antenna 125kHz
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 863226-B82450A1855E001 |
| Product Name | Unclassified - B82450A1855E001 |